onsemi Single IGBTs FGH75T65SHDTLN4

Description
IGBT Trench Field Stop 650V 150A 455W Through Hole TO-247-4
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 150A 455W Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH75T65SHDTLN4OS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 150A 455W Through Hole TO-247-4

IGBT Trench Field Stop 650V 150A 455W Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
650 V 75 A IGBT Transistor
279-FGH75T65SHDTLN4
650 V 75 A IGBT Transistor 279-FGH75T65SHDTLN4
IGBT, 650 V, 75 A Field Stop Trench 650 V, 75 A Field Stop Trench IGBT, 450-TUBE Product overview: FGH75T65SHDTLN4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SHDTLN4 can be used for catalog matching and distributor lookup.

IGBT, 650 V, 75 A Field Stop Trench 650 V, 75 A Field Stop Trench IGBT, 450-TUBE Product overview: FGH75T65SHDTLN4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SHDTLN4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH75T65SHDTLN4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH75T65SHDTLN4
Discrete Semiconductor Products - Transistors - IGBTs FGH75T65SHDTLN4
FS3 T TO247 75A 650V 4WL

FS3 T TO247 75A 650V 4WL

Supplier's Site
Igbt, 650V, 150A, 175Deg C, 455W, To-247; Dc Collector Current Onsemi - 84AC6682 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 150A, 175Deg C, 455W, To-247; Dc Collector Current Onsemi
84AC6682
Igbt, 650V, 150A, 175Deg C, 455W, To-247; Dc Collector Current Onsemi 84AC6682
IGBT, 650V, 150A, 175DEG C, 455W, TO-247; DC Collector Current:150A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:455W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of RoHS Compliant: Yes

IGBT, 650V, 150A, 175DEG C, 455W, TO-247; DC Collector Current:150A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:455W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH75T65SHDTLN4
IGBT Transistors FGH75T65SHDTLN4
IGBT Transistors FS3 T TO247 75A 65

IGBT Transistors FS3 T TO247 75A 65

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH75T65SHDTLN4OS-ND 279-FGH75T65SHDTLN4 FGH75T65SHDTLN4 84AC6682 FGH75T65SHDTLN4
Product Name Single IGBTs 650 V 75 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 150A, 175Deg C, 455W, To-247; Dc Collector Current Onsemi IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data