Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774539-FGH75T65SHDTL
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-4
Power - Max: 455W
Reverse Recovery Time (trr): 76ns
IGBT Type: Field Stop
Current - Collector Pulsed (Icm): 300A
Switching Energy: 1.06mJ (on), 1.56mJ (off)
Input Type: Standard
Gate Charge: 126nC
Td (on/off) @ 25°C: 55ns/189ns
Test Condition: 400V, 75A, 15 Ohm, 15V
Family Name: FGH75T65SHDTL4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 150A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 75A
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 450
IGBT Field Stop 650V 150A 455W Through Hole TO-247
IGBTs FS3 TIGBT Excellent switching performan Product overview: FGH75T65SHDTL4 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75T65SHDTL4 can be used for catalog matching and distributor lookup.
IGBT Transistors FS3 TIGBT Excellent switching performan
IGBT FIELD STOP 650V 150A TO247
IGBT FIELD STOP 650V 150A TO247
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1811866 | 1811889P | 774539-FGH75T65SHDTL4 | FGH75T65SHDTL4-ND | 279-FGH75T65SHDTL4 | FGH75T65SHDTL4 | FGH75T65SHDTL4 | FGH75T65SHDTL4 |
| Product Name | IGBTs | IGBTs | IGBTs - Single - FGH75T65SHDTL4 | Single IGBTs | IGBT Transistor | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Polarity | P-Channel | |||||||
| Package Type | TO-247; To-247 | TO-247; TO-247 | TO-247; SOT3 | TO-247; TO-247-4 | Tube | TO-247; TO-247-4 | ||
| Number of units in IC | 1 | |||||||
| VCES | 650 volts |