onsemi 600V 150A 452W IGBT Transistor FGH75N60SFTU

Description
IGBT 600V 150A 452W TO247 Product overview: FGH75N60SFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 452W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 452W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75N60SFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 150A 452W TO247 Product overview: FGH75N60SFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 452W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 452W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75N60SFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 150A 452W IGBT Transistor
279-FGH75N60SFTU
600V 150A 452W IGBT Transistor 279-FGH75N60SFTU
IGBT 600V 150A 452W TO247 Product overview: FGH75N60SFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 452W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 452W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75N60SFTU can be used for catalog matching and distributor lookup.

IGBT 600V 150A 452W TO247 Product overview: FGH75N60SFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 452W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 452W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH75N60SFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH75N60SFTU - 204181-FGH75N60SFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH75N60SFTU
204181-FGH75N60SFTU
IGBTs - Single - FGH75N60SFTU 204181-FGH75N60SFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204181-FGH75N60SFTU Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Field Stop Input Type: Standard Gate Charge: 250nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 150A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 452W Pulsed Collector Current: 225A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 75A Total Switching Energy(Ets): 2.7mJ (on), 1mJ (off) Turn-on and Turn-off delay time: 26ns/138ns Testing Conditions: 400V, 75A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204181-FGH75N60SFTU
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 250nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 150A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 452W
Pulsed Collector Current: 225A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 75A
Total Switching Energy(Ets): 2.7mJ (on), 1mJ (off)
Turn-on and Turn-off delay time: 26ns/138ns
Testing Conditions: 400V, 75A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH75N60SFTU 204181-FGH75N60SFTU
Product Name 600V 150A 452W IGBT Transistor IGBTs - Single - FGH75N60SFTU
PD 452000 milliwatts 452000 milliwatts
Unlock Full Specs
to access all available technical data