600V 60A IGBT TO-247 Low VCE(ON) Field Stop Transistor Product overview: FGH60N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60UFDTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 087062-FGH60N60UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 76ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 192nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 120A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 298W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A
Total Switching Energy(Ets): 2.47mJ (on), 810μJ (off)
Turn-on and Turn-off delay time: 29ns/138ns
Testing Conditions: 400V, 60A, 5 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IGBT Field Stop 600V 120A 298W Through Hole TO-247-3
IGBT 600V 120A 298W TO247
IGBT Transistors N-Ch/ 60A 600V FS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGH60N60UFDTU | 087062-FGH60N60UFDTU | FGH60N60UFDTU-ND | FGH60N60UFDTU | FGH60N60UFDTU | FGH60N60UFDTU |
| Product Name | 600V 60A IGBT Transistor | IGBTs - Single - FGH60N60UFDTU | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| PD | 298000 milliwatts | 298000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VCE(on) | 2.9 volts |