onsemi 600V 120A 298W IGBT Transistor FGH60N60UFDTU_F085

Description
IGBT 600V 120A 298W TO247 Product overview: FGH60N60UFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A, 298W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 120A, 298W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60UFDTU_F0 85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 120A 298W TO247 Product overview: FGH60N60UFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A, 298W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 120A, 298W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60UFDTU_F0 85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 120A 298W IGBT Transistor
279-FGH60N60UFDTU_F085
600V 120A 298W IGBT Transistor 279-FGH60N60UFDTU_F085
IGBT 600V 120A 298W TO247 Product overview: FGH60N60UFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A, 298W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 120A, 298W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60UFDTU_F0 85 can be used for catalog matching and distributor lookup.

IGBT 600V 120A 298W TO247 Product overview: FGH60N60UFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A, 298W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 120A, 298W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60UFDTU_F085 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH60N60UFDTU_F085 - 001176-FGH60N60UFDTU_F085 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH60N60UFDTU_F085
001176-FGH60N60UFDTU_F085
IGBTs - Single - FGH60N60UFDTU_F085 001176-FGH60N60UFDTU_F085
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001176-FGH60N60UFDTU _F085 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 76ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 192nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 120A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 298W Pulsed Collector Current: 180A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A Total Switching Energy(Ets): 2.47mJ (on), 810μJ (off) Turn-on and Turn-off delay time: 29ns/138ns Testing Conditions: 400V, 60A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001176-FGH60N60UFDTU_F085
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 76ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 192nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 120A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 298W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A
Total Switching Energy(Ets): 2.47mJ (on), 810μJ (off)
Turn-on and Turn-off delay time: 29ns/138ns
Testing Conditions: 400V, 60A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH60N60UFDTU_F085 001176-FGH60N60UFDTU_F085
Product Name 600V 120A 298W IGBT Transistor IGBTs - Single - FGH60N60UFDTU_F085
PD 298000 milliwatts 298000 milliwatts
Unlock Full Specs
to access all available technical data