onsemi Single IGBTs FGH60N60SMD-F085

Description
IGBT Field Stop 600V 120A 600W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Field Stop 600V 120A 600W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH60N60SMD-F085-ND - DigiKey
Thief River Falls, MN, United States
IGBT Field Stop 600V 120A 600W Through Hole TO-247-3

IGBT Field Stop 600V 120A 600W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 60A IGBT Transistor
279-FGH60N60SMD-F085
600V 60A IGBT Transistor 279-FGH60N60SMD-F085
IGBTs 600V/60A Field Stop IGBT Gen 2 Product overview: FGH60N60SMD-F085 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60SMD-F085 can be used for catalog matching and distributor lookup.

IGBTs 600V/60A Field Stop IGBT Gen 2 Product overview: FGH60N60SMD-F085 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60SMD-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376629-FGH60N60SMD-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376629-FGH60N60SMD-F085
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376629-FGH60N60SMD-F085
Win Source Part Number: 1376629-FGH60N60SMD- F085 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tube Product Status: Obsolete Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Base Product Number: FGH60 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 60A, 3Ohm, 15V Reverse Recovery Time (trr): 42 ns Current - Collector (Ic) (Max): 120 A Voltage - Collector Emitter Breakdown (Max): 600 V Power - Max: 600 W Input Type: Standard IGBT Type: Field Stop Current - Collector Pulsed (Icm): 180 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 60A Switching Energy: 1.59mJ (on), 390µJ (off) Gate Charge: 280 nC Td (on/off) @ 25°C: 22ns/116ns

Win Source Part Number: 1376629-FGH60N60SMD-F085
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tube
Product Status: Obsolete
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Base Product Number: FGH60
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 60A, 3Ohm, 15V
Reverse Recovery Time (trr): 42 ns
Current - Collector (Ic) (Max): 120 A
Voltage - Collector Emitter Breakdown (Max): 600 V
Power - Max: 600 W
Input Type: Standard
IGBT Type: Field Stop
Current - Collector Pulsed (Icm): 180 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 60A
Switching Energy: 1.59mJ (on), 390µJ (off)
Gate Charge: 280 nC
Td (on/off) @ 25°C: 22ns/116ns

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH60N60SMD-F085
IGBT Transistors FGH60N60SMD-F085
IGBT Transistors 600V/60A Field Stop IGBT Gen 2

IGBT Transistors 600V/60A Field Stop IGBT Gen 2

Buy Now Datasheet
Igbt, 600V, 120A, 175Deg C, 600W Rohs Compliant Onsemi - 54AH8701 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 120A, 175Deg C, 600W Rohs Compliant Onsemi
54AH8701
Igbt, 600V, 120A, 175Deg C, 600W Rohs Compliant Onsemi 54AH8701
IGBT, 600V, 120A, 175DEG C, 600W ROHS COMPLIANT: YES

IGBT, 600V, 120A, 175DEG C, 600W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH60N60SMD-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH60N60SMD-F085
Discrete Semiconductor Products - Transistors - IGBTs FGH60N60SMD-F085
IGBT 600V 120A 600W TO247

IGBT 600V 120A 600W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH60N60SMD-F085-ND 279-FGH60N60SMD-F085 1376629-FGH60N60SMD-F085 FGH60N60SMD-F085 54AH8701 FGH60N60SMD-F085
Product Name Single IGBTs 600V 60A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs IGBT Transistors Igbt, 600V, 120A, 175Deg C, 600W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 Tube TO-247; SOT3 TO-3 Automotive
Packing Method Tube Tube Tube; Tube
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data