onsemi 600V 60A 378W IGBT Transistor FGH60N60SFD

Description
IGBT 600V 60A 378W TO247 / Trans IGBT Chip N-CH 600V 120A 378000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH60N60SFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 378W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 378W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60SFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 60A 378W TO247 / Trans IGBT Chip N-CH 600V 120A 378000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH60N60SFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 378W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 378W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60SFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 60A 378W IGBT Transistor
279-FGH60N60SFD
600V 60A 378W IGBT Transistor 279-FGH60N60SFD
IGBT 600V 60A 378W TO247 / Trans IGBT Chip N-CH 600V 120A 378000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH60N60SFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 378W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 378W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60SFD can be used for catalog matching and distributor lookup.

IGBT 600V 60A 378W TO247 / Trans IGBT Chip N-CH 600V 120A 378000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH60N60SFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 378W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 378W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60N60SFD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH60N60SFD - 088446-FGH60N60SFD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH60N60SFD
088446-FGH60N60SFD
IGBTs - Single - FGH60N60SFD 088446-FGH60N60SFD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 088446-FGH60N60SFD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 55ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 188nC Family Name: FGH60N60SFD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 120A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 378W Pulsed Collector Current: 180A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A Total Switching Energy(Ets): 1.97mJ (on), 570μJ (off) Turn-on and Turn-off delay time: 26ns/134ns Testing Conditions: 400V, 60A, 5 Ohm, 15V Alternative Parts (Cross-Reference): FGH60N60SFDTU-F085 ; STGWA80H65DFB; STGW60H65DRF; STGW60V60DF; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 088446-FGH60N60SFD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 55ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 188nC
Family Name: FGH60N60SFD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 120A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 378W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 60A
Total Switching Energy(Ets): 1.97mJ (on), 570μJ (off)
Turn-on and Turn-off delay time: 26ns/134ns
Testing Conditions: 400V, 60A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): FGH60N60SFDTU-F085 ; STGWA80H65DFB; STGW60H65DRF; STGW60V60DF;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH60N60SFD 088446-FGH60N60SFD
Product Name 600V 60A 378W IGBT Transistor IGBTs - Single - FGH60N60SFD
PD 378000 milliwatts 378000 milliwatts
Unlock Full Specs
to access all available technical data