onsemi Single IGBTs FGH50T65UPD

Description
IGBT Trench Field Stop 650V 100A 340W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 100A 340W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH50T65UPD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH50T65UPD-ND
Single IGBTs FGH50T65UPD-ND
IGBT Trench Field Stop 650V 100A 340W Through Hole TO-247-3

IGBT Trench Field Stop 650V 100A 340W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - FGH50T65UPD - 871762-FGH50T65UPD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH50T65UPD
871762-FGH50T65UPD
IGBTs - Single - FGH50T65UPD 871762-FGH50T65UPD
Manufacturer: ON Semiconductor Win Source Part Number: 871762-FGH50T65UPD Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: FGH50 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871762-FGH50T65UPD
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: FGH50
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650 V 100 A 240 W IGBT Transistor
279-FGH50T65UPD
650 V 100 A 240 W IGBT Transistor 279-FGH50T65UPD
IGBTs 650 V 100 A 240 W Product overview: FGH50T65UPD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A, 240 W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A, 240 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH50T65UPD can be used for catalog matching and distributor lookup.

IGBTs 650 V 100 A 240 W Product overview: FGH50T65UPD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A, 240 W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A, 240 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH50T65UPD can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FGH50T65UPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH50T65UPD
Discrete Semiconductor Products - Transistors - IGBTs FGH50T65UPD
IGBT TRENCH/FS 650V 100A TO247-3

IGBT TRENCH/FS 650V 100A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH50T65UPD
IGBT Transistors FGH50T65UPD
IGBT Transistors 650 V 100 A 240 W

IGBT Transistors 650 V 100 A 240 W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH50T65UPD-ND 871762-FGH50T65UPD 279-FGH50T65UPD FGH50T65UPD FGH50T65UPD
Product Name Single IGBTs IGBTs - Single - FGH50T65UPD 650 V 100 A 240 W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 Tube
Packing Method Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data