onsemi Single IGBTs FGH50N3

Description
IGBT PT 300V 75A 463W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT PT 300V 75A 463W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH50N3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH50N3-ND
Single IGBTs FGH50N3-ND
IGBT PT 300V 75A 463W Through Hole TO-247-3

IGBT PT 300V 75A 463W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - FGH50N3 - 067189-FGH50N3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH50N3
067189-FGH50N3
IGBTs - Single - FGH50N3 067189-FGH50N3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067189-FGH50N3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 180nC Family Name: FGH50N3 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 463W Pulsed Collector Current: 240A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A Total Switching Energy(Ets): 130μJ (on), 92μJ (off) Turn-on and Turn-off delay time: 20ns/135ns Testing Conditions: 180V, 30A, 5 Ohm, 15V Alternative Parts (Cross-Reference): IXGH120N30C3; IXGH120N30B3; IXGH60N30C3; Introduction Date: September 16, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067189-FGH50N3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 180nC
Family Name: FGH50N3
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 463W
Pulsed Collector Current: 240A
Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A
Total Switching Energy(Ets): 130μJ (on), 92μJ (off)
Turn-on and Turn-off delay time: 20ns/135ns
Testing Conditions: 180V, 30A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): IXGH120N30C3; IXGH120N30B3; IXGH60N30C3;
Introduction Date: September 16, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
Through-Hole 300V 75A 463W IGBT Transistor
279-FGH50N3
Through-Hole 300V 75A 463W IGBT Transistor 279-FGH50N3
IGBT 300V 75A 463W TO-247 Through Hole Product overview: FGH50N3 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 75A, 463W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 300V, 75A, 463W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH50N3 can be used for catalog matching and distributor lookup.

IGBT 300V 75A 463W TO-247 Through Hole Product overview: FGH50N3 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 75A, 463W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 300V, 75A, 463W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH50N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Igbt, 300V, 75A; Continuous Collector Current Onsemi - 58K1490 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 300V, 75A; Continuous Collector Current Onsemi
58K1490
Single Igbt, 300V, 75A; Continuous Collector Current Onsemi 58K1490
SINGLE IGBT, 300V, 75A; Continuous Collector Current:75A; Power Dissipation:463W; Collector Emitter Voltage Max:300V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SINGLE IGBT, 300V, 75A; Continuous Collector Current:75A; Power Dissipation:463W; Collector Emitter Voltage Max:300V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH50N3
IGBT Transistors FGH50N3
IGBT Transistors 300V PT N-Channel

IGBT Transistors 300V PT N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH50N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH50N3
Discrete Semiconductor Products - Transistors - IGBTs FGH50N3
IGBT PT 300V 75A TO247-3

IGBT PT 300V 75A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH50N3-ND 067189-FGH50N3 279-FGH50N3 58K1490 FGH50N3 FGH50N3
Product Name Single IGBTs IGBTs - Single - FGH50N3 Through-Hole 300V 75A 463W IGBT Transistor Single Igbt, 300V, 75A; Continuous Collector Current Onsemi IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data