The FGH4L75T65MQDC50 is a 650 V, 75 A N-channel IGBT with a built-in 1.5 SiC Schottky diode in a TO-247-4LD package. It features a low saturation voltage of 1.45 V at 75 A and 25°C, and a positive temperature coefficient for parallel operation. Maximum collector current is 110 A at 25°C case temperature, with a peak pulsed current of 300 A. Thermal resistance from junction to case is 0.39 °C/W for the IGBT and 0.74 °C/W for the diode. The device is RoHS compliant and rated for junction and storage temperatures from -55°C to +175°C. Operating characteristics are optimized for high-efficiency applications such as EV charging stations, solar inverters, and PFC circuits.
IGBT FS 650V 110A TO-247-4L
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 5556-FGH4L75T65MQDC50-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |