The FGH4L40T120SWD is a 1200 V, 40 A N-channel field stop VII IGBT with an integrated diode in a TO-247-4L package, designed for high-efficiency applications such as solar inverters, UPS, and energy storage systems. It features a maximum junction temperature of 175°C, a typical collector-emitter saturation voltage of 1.65 V at 25°C, and a thermal resistance junction-to-case of 0.39 °C/W for the IGBT. The device has a positive temperature coefficient for easy parallel operation and is RoHS compliant. The package is a 4-lead TO-247 with Kelvin emitter and power emitter terminals for improved switching performance.
1200V/40A FS7 IGBT NSCR TO247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-FGH4L40T120SWD-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |