onsemi Single IGBTs FGH40T65SPD-F085

Description
IGBT NPT 650V 80A 267W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT NPT 650V 80A 267W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH40T65SPD-F085-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 650V 80A 267W Through Hole TO-247-3

IGBT NPT 650V 80A 267W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1167514-FGH40T65SPD-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1167514-FGH40T65SPD-F085
Discrete Semiconductor Products - Transistors - IGBTs - Single 1167514-FGH40T65SPD-F085
Win Source Part Number: 1167514-FGH40T65SPD- F085 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Automotive, AEC-Q101 Package: Bulk Standard Package: 1 Power - Max: 267 W IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 40A Switching Energy: 1.16mJ (on), 270µJ (off) Input Type: Standard Gate Charge: 36 nC Td (on/off) @ 25°C: 18ns/35ns Test Condition: 400V, 40A, 6Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FGH40T65SPD_F085; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: ONSFSCFGH40T65SPD-F0 85,2156-FGH40T65SPD- F085

Win Source Part Number: 1167514-FGH40T65SPD-F085
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Automotive, AEC-Q101
Package: Bulk
Standard Package: 1
Power - Max: 267 W
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 40A
Switching Energy: 1.16mJ (on), 270µJ (off)
Input Type: Standard
Gate Charge: 36 nC
Td (on/off) @ 25°C: 18ns/35ns
Test Condition: 400V, 40A, 6Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FGH40T65SPD_F085;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSFSCFGH40T65SPD-F085,2156-FGH40T65SPD-F085

Buy Now Datasheet
Singapore, Singapore
650V 40A IGBT Transistor
279-FGH40T65SPD-F085
650V 40A IGBT Transistor 279-FGH40T65SPD-F085
IGBTs 650V 40A Field Stop Trench IGBT Product overview: FGH40T65SPD-F085 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SPD-F085 can be used for catalog matching and distributor lookup.

IGBTs 650V 40A Field Stop Trench IGBT Product overview: FGH40T65SPD-F085 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SPD-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40T65SPD-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40T65SPD-F085
Discrete Semiconductor Products - Transistors - IGBTs FGH40T65SPD-F085
IGBT NPT 650V 80A TO247-3

IGBT NPT 650V 80A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH40T65SPD-F085
IGBT Transistors FGH40T65SPD-F085
IGBT Transistors 650V 40A Field Stop Trench IGBT

IGBT Transistors 650V 40A Field Stop Trench IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40T65SPD-F085-ND 1167514-FGH40T65SPD-F085 279-FGH40T65SPD-F085 FGH40T65SPD-F085 FGH40T65SPD-F085
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650V 40A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 Tube Automotive
Packing Method Tube Tube Tube; Tube
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data