onsemi 650V 80A 268W IGBT Transistor FGH40T65SHDF

Description
IGBT 650V 80A 268W TO-247-3 Product overview: FGH40T65SHDF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 268W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 268W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SHDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 80A 268W TO-247-3 Product overview: FGH40T65SHDF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 268W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 268W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SHDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 80A 268W IGBT Transistor
279-FGH40T65SHDF
650V 80A 268W IGBT Transistor 279-FGH40T65SHDF
IGBT 650V 80A 268W TO-247-3 Product overview: FGH40T65SHDF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 268W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 268W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SHDF can be used for catalog matching and distributor lookup.

IGBT 650V 80A 268W TO-247-3 Product overview: FGH40T65SHDF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 268W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 268W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SHDF can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH40T65SHDF - 204180-FGH40T65SHDF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40T65SHDF
204180-FGH40T65SHDF
IGBTs - Single - FGH40T65SHDF 204180-FGH40T65SHDF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204180-FGH40T65SHDF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 101ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 68nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 268W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 1.81V @ 15V, 40A Total Switching Energy(Ets): 1.22mJ (on), 440μJ (off) Turn-on and Turn-off delay time: 18ns/64ns Testing Conditions: 400V, 40A, 6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204180-FGH40T65SHDF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 101ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 68nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 268W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.81V @ 15V, 40A
Total Switching Energy(Ets): 1.22mJ (on), 440μJ (off)
Turn-on and Turn-off delay time: 18ns/64ns
Testing Conditions: 400V, 40A, 6 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH40T65SHDF 204180-FGH40T65SHDF
Product Name 650V 80A 268W IGBT Transistor IGBTs - Single - FGH40T65SHDF
PD 268000 milliwatts 268000 milliwatts
Unlock Full Specs
to access all available technical data