onsemi Single IGBTs FGH40T65SH-F155

Description
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH40T65SH-F155-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH40T65SH-F155
IGBT Transistors FGH40T65SH-F155
IGBT Transistors 650V FS Gen3 Trench IGBT

IGBT Transistors 650V FS Gen3 Trench IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40T65SH-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40T65SH-F155
Discrete Semiconductor Products - Transistors - IGBTs FGH40T65SH-F155
IGBT 650V 80A 268W TO-247-3

IGBT 650V 80A 268W TO-247-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40T65SH-F155-ND FGH40T65SH-F155 FGH40T65SH-F155
Product Name Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AUIRGP4063D-E-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers
IGBTs - Single - IGW50N65F5 - 874427-IGW50N65F5 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules - V series (6th-Gen) Model: FGW15N120H - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 15 amps
Switching Speed 20 kHz
View Details