IGBTs 1200V 40A FS2 Trench IGBT Product overview: FGH40T120SMD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T120SMD can be used for catalog matching and distributor lookup.
IGBT Trench Field Stop 1200V 80A 555W Through Hole TO-247-3
Manufacturer: ON Semiconductor
Win Source Part Number: 714243-FGH40T120SMD
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 65ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 2.7mJ (on), 1.1mJ (off)
Input Type: Standard
Gate Charge: 370nC
Test Condition: 600V, 40A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Maximum Power: 555W
Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 40A
Td (on/off) at 25°C: 40ns/475ns
IGBT Transistors 1200V 40A FS2 Trench IGBT
INSULATED GATE BIPOLAR TRANSISTO
IGBT TRENCH/FS 1200V 80A TO247-3
IGBT TRENCH/FS 1200V 80A TO247-3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGH40T120SMD | 8648855 | 8648855P | FGH40T120SMD-ND | 714243-FGH40T120SMD | FGH40T120SMD | FGH40T120SMD | FGH40T120SMD |
| Product Name | 1200V 40A IGBT Transistor | IGBTs | IGBTs | Single IGBTs | IGBTs - Single - FGH40T120SMD | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 555 milliwatts | |||||||
| Package Type | Tube | TO-247; To-247 | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; SOT3 | TO-247; TO-247-3 | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||||
| Polarity | N-Channel | N-Channel |