onsemi Single IGBTs FGH40N6S2D

Description
IGBT 600V 75A 290W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 75A 290W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH40N6S2D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH40N6S2D-ND
Single IGBTs FGH40N6S2D-ND
IGBT 600V 75A 290W Through Hole TO-247-3

IGBT 600V 75A 290W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 75A 290W IGBT Transistor
279-FGH40N6S2D
600V 75A 290W IGBT Transistor 279-FGH40N6S2D
IGBT 600V 75A 290W TO247 Product overview: FGH40N6S2D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N6S2D can be used for catalog matching and distributor lookup.

IGBT 600V 75A 290W TO247 Product overview: FGH40N6S2D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N6S2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH40N6S2D - 204179-FGH40N6S2D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40N6S2D
204179-FGH40N6S2D
IGBTs - Single - FGH40N6S2D 204179-FGH40N6S2D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204179-FGH40N6S2D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 48ns Input Type: Standard Gate Charge: 35nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 180A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 20A Total Switching Energy(Ets): 115μJ (on), 195μJ (off) Turn-on and Turn-off delay time: 8ns/35ns Testing Conditions: 390V, 20A, 3 Ohm, 15V Alternative Parts (Cross-Reference): STGWT40V60DF; FGH40N6S2D_NL; HGTG40N60C3; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204179-FGH40N6S2D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 48ns
Input Type: Standard
Gate Charge: 35nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 20A
Total Switching Energy(Ets): 115μJ (on), 195μJ (off)
Turn-on and Turn-off delay time: 8ns/35ns
Testing Conditions: 390V, 20A, 3 Ohm, 15V
Alternative Parts (Cross-Reference): STGWT40V60DF; FGH40N6S2D_NL; HGTG40N60C3;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40N6S2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40N6S2D
Discrete Semiconductor Products - Transistors - IGBTs FGH40N6S2D
IGBT 600V 75A 290W TO247

IGBT 600V 75A 290W TO247

Supplier's Site
IGBT 600V 75A 290W TO247 - 598-FGH40N6S2D - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 75A 290W TO247
598-FGH40N6S2D
IGBT 600V 75A 290W TO247 598-FGH40N6S2D
IGBT 600V 75A 290W TO247

IGBT 600V 75A 290W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40N6S2D-ND 279-FGH40N6S2D 204179-FGH40N6S2D FGH40N6S2D 598-FGH40N6S2D
Product Name Single IGBTs 600V 75A 290W IGBT Transistor IGBTs - Single - FGH40N6S2D Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 75A 290W TO247
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data