onsemi Single IGBTs FGH40N6S2

Description
IGBT 600V 75A 290W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 75A 290W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH40N6S2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH40N6S2-ND
Single IGBTs FGH40N6S2-ND
IGBT 600V 75A 290W Through Hole TO-247-3

IGBT 600V 75A 290W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 75A 290W IGBT Transistor
279-FGH40N6S2
600V 75A 290W IGBT Transistor 279-FGH40N6S2
IGBT 600V 75A 290W TO247 Product overview: FGH40N6S2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N6S2 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 290W TO247 Product overview: FGH40N6S2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N6S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH40N6S2 - 1174190-FGH40N6S2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40N6S2
1174190-FGH40N6S2
IGBTs - Single - FGH40N6S2 1174190-FGH40N6S2
Manufacturer: ON Semiconductor Win Source Part Number: 1174190-FGH40N6S2 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 180A Switching Energy: 115μJ (on), 195μJ (off) Input Type: Standard Gate Charge: 35nC Test Condition: 390V, 20A, 3Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Maximum Power: 290W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 20A Td (on/off) at 25°C: 8ns/35ns

Manufacturer: ON Semiconductor
Win Source Part Number: 1174190-FGH40N6S2
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 180A
Switching Energy: 115μJ (on), 195μJ (off)
Input Type: Standard
Gate Charge: 35nC
Test Condition: 390V, 20A, 3Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Maximum Power: 290W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 20A
Td (on/off) at 25°C: 8ns/35ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - FGH40N6S2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40N6S2
Discrete Semiconductor Products - Transistors - IGBTs FGH40N6S2
IGBT 600V 75A 290W TO247

IGBT 600V 75A 290W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40N6S2-ND 279-FGH40N6S2 1174190-FGH40N6S2 FGH40N6S2
Product Name Single IGBTs 600V 75A 290W IGBT Transistor IGBTs - Single - FGH40N6S2 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data