onsemi IGBTs - Single - FGH40N65UFDTU FGH40N65UFDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 087687-FGH40N65UFDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 45ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1.19mJ (on), 460μJ (off) Turn-on and Turn-off delay time: 24ns/112ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 087687-FGH40N65UFDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 45ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1.19mJ (on), 460μJ (off) Turn-on and Turn-off delay time: 24ns/112ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGH40N65UFDTU - 087687-FGH40N65UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40N65UFDTU
087687-FGH40N65UFDTU
IGBTs - Single - FGH40N65UFDTU 087687-FGH40N65UFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 087687-FGH40N65UFDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 45ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1.19mJ (on), 460μJ (off) Turn-on and Turn-off delay time: 24ns/112ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 087687-FGH40N65UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 45ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 1.19mJ (on), 460μJ (off)
Turn-on and Turn-off delay time: 24ns/112ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - FGH40N65UFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH40N65UFDTU-ND
Single IGBTs FGH40N65UFDTU-ND
IGBT Field Stop 650V 80A 290W Through Hole TO-247-3

IGBT Field Stop 650V 80A 290W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650V 40A 1.8V IGBT Transistor
279-FGH40N65UFDTU
650V 40A 1.8V IGBT Transistor 279-FGH40N65UFDTU
IGBT, 650V, 40A, 1.8V, TO-247 Low VCE(ON) Field Stop, 450-TUBE Product overview: FGH40N65UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, 1.8V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N65UFDTU can be used for catalog matching and distributor lookup.

IGBT, 650V, 40A, 1.8V, TO-247 Low VCE(ON) Field Stop, 450-TUBE Product overview: FGH40N65UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, 1.8V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N65UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40N65UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40N65UFDTU
Discrete Semiconductor Products - Transistors - IGBTs FGH40N65UFDTU
IGBT FIELD STOP 650V 80A TO247-3

IGBT FIELD STOP 650V 80A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH40N65UFDTU
IGBT Transistors FGH40N65UFDTU
IGBT Transistors N-ch / 40A 650V

IGBT Transistors N-ch / 40A 650V

Buy Now Datasheet
Single IGBTs - FGH40N65UFDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH40N65UFDTU
Single IGBTs FGH40N65UFDTU
IGBT FIELD STOP 650V 80A TO247-3

IGBT FIELD STOP 650V 80A TO247-3

Supplier's Site
IGBT 650V 80A 290W TO247 - 598-FGH40N65UFDTU - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 80A 290W TO247
598-FGH40N65UFDTU
IGBT 650V 80A 290W TO247 598-FGH40N65UFDTU
IGBT 650V 80A 290W TO247

IGBT 650V 80A 290W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 087687-FGH40N65UFDTU FGH40N65UFDTU-ND 279-FGH40N65UFDTU FGH40N65UFDTU FGH40N65UFDTU FGH40N65UFDTU 598-FGH40N65UFDTU
Product Name IGBTs - Single - FGH40N65UFDTU Single IGBTs 650V 40A 1.8V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs IGBT 650V 80A 290W TO247
VCE(on) 2.4 volts 650 volts
PD 290000 milliwatts 290000 milliwatts 290000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Rail; Tube; Tube/Rail Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data