onsemi 650V 40A 290W IGBT Transistor FGH40N65UFDTU_F085

Description
IGBT 650V 40A 290W TO247 Product overview: FGH40N65UFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N65UFDTU_F0 85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 40A 290W TO247 Product overview: FGH40N65UFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N65UFDTU_F0 85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 40A 290W IGBT Transistor
279-FGH40N65UFDTU_F085
650V 40A 290W IGBT Transistor 279-FGH40N65UFDTU_F085
IGBT 650V 40A 290W TO247 Product overview: FGH40N65UFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N65UFDTU_F0 85 can be used for catalog matching and distributor lookup.

IGBT 650V 40A 290W TO247 Product overview: FGH40N65UFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N65UFDTU_F085 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH40N65UFDTU_F085 - 001172-FGH40N65UFDTU_F085 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40N65UFDTU_F085
001172-FGH40N65UFDTU_F085
IGBTs - Single - FGH40N65UFDTU_F085 001172-FGH40N65UFDTU_F085
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001172-FGH40N65UFDTU _F085 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 65ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 119nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1.28mJ (on), 500μJ (off) Turn-on and Turn-off delay time: 23ns/126ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001172-FGH40N65UFDTU_F085
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 65ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 119nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 1.28mJ (on), 500μJ (off)
Turn-on and Turn-off delay time: 23ns/126ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH40N65UFDTU_F085 001172-FGH40N65UFDTU_F085
Product Name 650V 40A 290W IGBT Transistor IGBTs - Single - FGH40N65UFDTU_F085
PD 290000 milliwatts 290000 milliwatts
Unlock Full Specs
to access all available technical data