onsemi Single IGBTs FGH40N60UFTU

Description
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH40N60UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH40N60UFTU-ND
Single IGBTs FGH40N60UFTU-ND
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 40A IGBT Transistor
279-FGH40N60UFTU
600V 40A IGBT Transistor 279-FGH40N60UFTU
IGBT, 600V, 40A, Field Stop, 450-TUBE Product overview: FGH40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60UFTU can be used for catalog matching and distributor lookup.

IGBT, 600V, 40A, Field Stop, 450-TUBE Product overview: FGH40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH40N60UFTU - 204178-FGH40N60UFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40N60UFTU
204178-FGH40N60UFTU
IGBTs - Single - FGH40N60UFTU 204178-FGH40N60UFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204178-FGH40N60UFTU Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1.19mJ (on), 460μJ (off) Turn-on and Turn-off delay time: 24ns/112ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204178-FGH40N60UFTU
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 1.19mJ (on), 460μJ (off)
Turn-on and Turn-off delay time: 24ns/112ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH40N60UFTU
IGBT Transistors FGH40N60UFTU
IGBT Transistors 600V 40A Field Stop

IGBT Transistors 600V 40A Field Stop

Buy Now Datasheet
Igbt, Field Stop, 600V, 40A, To-247; Continuous Collector Current Onsemi - 88T3387 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Field Stop, 600V, 40A, To-247; Continuous Collector Current Onsemi
88T3387
Igbt, Field Stop, 600V, 40A, To-247; Continuous Collector Current Onsemi 88T3387
IGBT, FIELD STOP, 600V, 40A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:290W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT, FIELD STOP, 600V, 40A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:290W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40N60UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs FGH40N60UFTU
IGBT FIELD STOP 600V 80A TO247-3

IGBT FIELD STOP 600V 80A TO247-3

Supplier's Site
Single IGBTs - FGH40N60UFTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH40N60UFTU
Single IGBTs FGH40N60UFTU
IGBT FIELD STOP 600V 80A TO247-3

IGBT FIELD STOP 600V 80A TO247-3

Supplier's Site Datasheet
Single Bipolar Transistors - FGH40N60UFTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FGH40N60UFTU
Single Bipolar Transistors FGH40N60UFTU
INSULATED GATE BIPOLAR TRANSISTO

INSULATED GATE BIPOLAR TRANSISTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors
Product Number FGH40N60UFTU-ND 279-FGH40N60UFTU 204178-FGH40N60UFTU FGH40N60UFTU 88T3387 FGH40N60UFTU FGH40N60UFTU FGH40N60UFTU
Product Name Single IGBTs 600V 40A IGBT Transistor IGBTs - Single - FGH40N60UFTU IGBT Transistors Igbt, Field Stop, 600V, 40A, To-247; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Single Bipolar Transistors
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data