onsemi Single IGBTs FGH40N60SMD-F085

Description
IGBT Field Stop 600V 80A 349W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Field Stop 600V 80A 349W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH40N60SMD-F085OS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Field Stop 600V 80A 349W Through Hole TO-247-3

IGBT Field Stop 600V 80A 349W Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH40N60SMD-F085
IGBT Transistors FGH40N60SMD-F085
IGBT Transistors 600V/40A FS Planar IGBT Gen 2

IGBT Transistors 600V/40A FS Planar IGBT Gen 2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40N60SMD-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40N60SMD-F085
Discrete Semiconductor Products - Transistors - IGBTs FGH40N60SMD-F085
IGBT 600V 80A 349W TO-247-3

IGBT 600V 80A 349W TO-247-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40N60SMD-F085OS-ND FGH40N60SMD-F085 FGH40N60SMD-F085
Product Name Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules - XS series (7th-Gen) Model: FGW30XS65 - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 30 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - AUIRGP66524D0 - 862677-AUIRGP66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details
IGBTs - 2286510P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
4 suppliers