onsemi Single IGBTs FGH40N60SFTU

Description
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH40N60SFTUOS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH40N60SFTUOS-ND
Single IGBTs FGH40N60SFTUOS-ND
IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

IGBT Field Stop 600V 80A 290W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 80A 290000mW IGBT Transistor
279-FGH40N60SFTU
600V 80A 290000mW IGBT Transistor 279-FGH40N60SFTU
Trans IGBT Chip N-CH 600V 80A 290000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH40N60SFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 290000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 290000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60SFTU can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 80A 290000mW 3-Pin(3+Tab) TO-247 Tube Product overview: FGH40N60SFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 290000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 290000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60SFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH40N60SFTU - 083565-FGH40N60SFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40N60SFTU
083565-FGH40N60SFTU
IGBTs - Single - FGH40N60SFTU 083565-FGH40N60SFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 083565-FGH40N60SFTU Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 40A Total Switching Energy(Ets): 1.13mJ (on), 310μJ (off) Turn-on and Turn-off delay time: 25ns/115ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 083565-FGH40N60SFTU
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 40A
Total Switching Energy(Ets): 1.13mJ (on), 310μJ (off)
Turn-on and Turn-off delay time: 25ns/115ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH40N60SFTU
IGBT Transistors FGH40N60SFTU
IGBT Transistors N-CH / 40A 600V FS Planar

IGBT Transistors N-CH / 40A 600V FS Planar

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40N60SFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40N60SFTU
Discrete Semiconductor Products - Transistors - IGBTs FGH40N60SFTU
IGBT FIELD STOP 600V 80A TO247-3

IGBT FIELD STOP 600V 80A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40N60SFTUOS-ND 279-FGH40N60SFTU 083565-FGH40N60SFTU FGH40N60SFTU FGH40N60SFTU
Product Name Single IGBTs 600V 80A 290000mW IGBT Transistor IGBTs - Single - FGH40N60SFTU IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data