Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 089513-FGH40N60SFD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 45ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 120nC
Family Name: FGH40N60SFD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 40A
Total Switching Energy(Ets): 1.13mJ (on), 310μJ (off)
Turn-on and Turn-off delay time: 25ns/115ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): FGH40N60SFDTU_F085; IRG4PC60F; APT40GT60BR;
Introduction Date: April 21, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IGBT 600V 80A 290W TO247 Product overview: FGH40N60SFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 290W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N60SFD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 089513-FGH40N60SFD | 279-FGH40N60SFD |
| Product Name | IGBTs - Single - FGH40N60SFD | 600V 80A 290W IGBT Transistor |
| VCE(on) | 2.9 volts |