onsemi IGBTs - Single - FGH30S150P FGH30S150P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871756-FGH30S150P Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 1500 V 60 A 500 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: FGH30 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871756-FGH30S150P Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 1500 V 60 A 500 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: FGH30 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGH30S150P - 871756-FGH30S150P - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH30S150P
871756-FGH30S150P
IGBTs - Single - FGH30S150P 871756-FGH30S150P
Manufacturer: ON Semiconductor Win Source Part Number: 871756-FGH30S150P Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 1500 V 60 A 500 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: FGH30 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871756-FGH30S150P
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 1500 V 60 A 500 W Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: FGH30
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
1500 V 30 A IGBT Transistor
279-FGH30S150P
1500 V 30 A IGBT Transistor 279-FGH30S150P
IGBT, 1500 V, 30 A Shorted-anode, 450-TUBE Product overview: FGH30S150P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30S150P can be used for catalog matching and distributor lookup.

IGBT, 1500 V, 30 A Shorted-anode, 450-TUBE Product overview: FGH30S150P from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30S150P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGH30S150P-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH30S150P-ND
Single IGBTs FGH30S150P-ND
IGBT 1500V 60A 500W Through Hole TO-247-3

IGBT 1500V 60A 500W Through Hole TO-247-3

Buy Now Datasheet
Igbt, 1.5Kv, 30A, 175Deg C, 500W Rohs Compliant Onsemi - 54AH6254 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.5Kv, 30A, 175Deg C, 500W Rohs Compliant Onsemi
54AH6254
Igbt, 1.5Kv, 30A, 175Deg C, 500W Rohs Compliant Onsemi 54AH6254
IGBT, 1.5KV, 30A, 175DEG C, 500W ROHS COMPLIANT: YES

IGBT, 1.5KV, 30A, 175DEG C, 500W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH30S150P
IGBT Transistors FGH30S150P
IGBT Transistors SA2TIGBT TO247 30A 1500V

IGBT Transistors SA2TIGBT TO247 30A 1500V

Buy Now Datasheet
Single IGBTs - FGH30S150P - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH30S150P
Single IGBTs FGH30S150P
FGH30S150P - IGBT, 1500 V, 30 A

FGH30S150P - IGBT, 1500 V, 30 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH30S150P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH30S150P
Discrete Semiconductor Products - Transistors - IGBTs FGH30S150P
IGBT 1500V 60A TO-247

IGBT 1500V 60A TO-247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 871756-FGH30S150P 279-FGH30S150P FGH30S150P-ND 54AH6254 FGH30S150P FGH30S150P FGH30S150P
Product Name IGBTs - Single - FGH30S150P 1500 V 30 A IGBT Transistor Single IGBTs Igbt, 1.5Kv, 30A, 175Deg C, 500W Rohs Compliant Onsemi IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data