onsemi 600V 45A 167W IGBT Transistor FGH30N6S2

Description
IGBT 600V 45A 167W TO247 Product overview: FGH30N6S2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N6S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 45A 167W TO247 Product overview: FGH30N6S2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N6S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 45A 167W IGBT Transistor
279-FGH30N6S2
600V 45A 167W IGBT Transistor 279-FGH30N6S2
IGBT 600V 45A 167W TO247 Product overview: FGH30N6S2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N6S2 can be used for catalog matching and distributor lookup.

IGBT 600V 45A 167W TO247 Product overview: FGH30N6S2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N6S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGH30N6S2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH30N6S2-ND
Single IGBTs FGH30N6S2-ND
IGBT 600V 45A 167W Through Hole TO-247-3

IGBT 600V 45A 167W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - FGH30N6S2 - 1174182-FGH30N6S2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH30N6S2
1174182-FGH30N6S2
IGBTs - Single - FGH30N6S2 1174182-FGH30N6S2
Manufacturer: ON Semiconductor Win Source Part Number: 1174182-FGH30N6S2 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 108A Switching Energy: 55μJ (on), 100μJ (off) Input Type: Standard Gate Charge: 23nC Test Condition: 390V, 12A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 45A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Maximum Power: 167W Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 12A Td (on/off) at 25°C: 6ns/40ns

Manufacturer: ON Semiconductor
Win Source Part Number: 1174182-FGH30N6S2
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 108A
Switching Energy: 55μJ (on), 100μJ (off)
Input Type: Standard
Gate Charge: 23nC
Test Condition: 390V, 12A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 45A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Maximum Power: 167W
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 12A
Td (on/off) at 25°C: 6ns/40ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - FGH30N6S2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH30N6S2
Discrete Semiconductor Products - Transistors - IGBTs FGH30N6S2
IGBT 600V 45A 167W TO247

IGBT 600V 45A 167W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH30N6S2 FGH30N6S2-ND 1174182-FGH30N6S2 FGH30N6S2
Product Name 600V 45A 167W IGBT Transistor Single IGBTs IGBTs - Single - FGH30N6S2 Discrete Semiconductor Products - Transistors - IGBTs
PD 167000 milliwatts
Unlock Full Specs
to access all available technical data