onsemi IGBTs - Single - FGH30N60LSDTU FGH30N60LSDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038664-FGH30N60LSDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 35ns Input Type: Standard Gate Charge: 225nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 480W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A Total Switching Energy(Ets): 1.1mJ (on), 21mJ (off) Turn-on and Turn-off delay time: 18ns/250ns Testing Conditions: 400V, 30A, 6.8 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038664-FGH30N60LSDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 35ns Input Type: Standard Gate Charge: 225nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 480W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A Total Switching Energy(Ets): 1.1mJ (on), 21mJ (off) Turn-on and Turn-off delay time: 18ns/250ns Testing Conditions: 400V, 30A, 6.8 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGH30N60LSDTU - 1038664-FGH30N60LSDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH30N60LSDTU
1038664-FGH30N60LSDTU
IGBTs - Single - FGH30N60LSDTU 1038664-FGH30N60LSDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038664-FGH30N60LSDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 35ns Input Type: Standard Gate Charge: 225nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 480W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A Total Switching Energy(Ets): 1.1mJ (on), 21mJ (off) Turn-on and Turn-off delay time: 18ns/250ns Testing Conditions: 400V, 30A, 6.8 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038664-FGH30N60LSDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 35ns
Input Type: Standard
Gate Charge: 225nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 480W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A
Total Switching Energy(Ets): 1.1mJ (on), 21mJ (off)
Turn-on and Turn-off delay time: 18ns/250ns
Testing Conditions: 400V, 30A, 6.8 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 60A IGBT Transistor
279-FGH30N60LSDTU
Through-Hole 600V 60A IGBT Transistor 279-FGH30N60LSDTU
600V 60A IGBT Transistor, TO-247, Through Hole Product overview: FGH30N60LSDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N60LSDTU can be used for catalog matching and distributor lookup.

600V 60A IGBT Transistor, TO-247, Through Hole Product overview: FGH30N60LSDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N60LSDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT 600V 60A 480W TO247 - 598-FGH30N60LSDTU - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 60A 480W TO247
598-FGH30N60LSDTU
IGBT 600V 60A 480W TO247 598-FGH30N60LSDTU
IGBT 600V 60A 480W TO247

IGBT 600V 60A 480W TO247

Supplier's Site
Single IGBTs - FGH30N60LSDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH30N60LSDTU
Single IGBTs FGH30N60LSDTU
IGBT 600V 60A TO247-3

IGBT 600V 60A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH30N60LSDTU
IGBT Transistors FGH30N60LSDTU
IGBT Transistors PDD

IGBT Transistors PDD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH30N60LSDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH30N60LSDTU
Discrete Semiconductor Products - Transistors - IGBTs FGH30N60LSDTU
IGBT 600V 60A TO247-3

IGBT 600V 60A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1038664-FGH30N60LSDTU 279-FGH30N60LSDTU 598-FGH30N60LSDTU FGH30N60LSDTU FGH30N60LSDTU FGH30N60LSDTU
Product Name IGBTs - Single - FGH30N60LSDTU Through-Hole 600V 60A IGBT Transistor IGBT 600V 60A 480W TO247 Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.4 volts 600 volts
PD 480000 milliwatts 480000 milliwatts 480000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247 TO-247; TO-247-3
Packing Method Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data