onsemi Single IGBTs FGH30N120FTDTU

Description
IGBT Trench Field Stop 1200V 60A 339W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 60A 339W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH30N120FTDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH30N120FTDTU-ND
Single IGBTs FGH30N120FTDTU-ND
IGBT Trench Field Stop 1200V 60A 339W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 60A 339W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1.2KV 60A IGBT Transistor
279-FGH30N120FTDTU
1.2KV 60A IGBT Transistor 279-FGH30N120FTDTU
Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247AB Rail Product overview: FGH30N120FTDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1.2KV, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N120FTDTU can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247AB Rail Product overview: FGH30N120FTDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1.2KV, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N120FTDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH30N120FTDTU - 204176-FGH30N120FTDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH30N120FTDTU
204176-FGH30N120FTDTU
IGBTs - Single - FGH30N120FTDTU 204176-FGH30N120FTDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204176-FGH30N120FTDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 730ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 208nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 339W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 2V @ 15V, 30A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204176-FGH30N120FTDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 730ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 208nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 339W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 2V @ 15V, 30A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH30N120FTDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH30N120FTDTU
Discrete Semiconductor Products - Transistors - IGBTs FGH30N120FTDTU
IGBT 1200V 60A 339W TO247

IGBT 1200V 60A 339W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH30N120FTDTU-ND 279-FGH30N120FTDTU 204176-FGH30N120FTDTU FGH30N120FTDTU
Product Name Single IGBTs 1.2KV 60A IGBT Transistor IGBTs - Single - FGH30N120FTDTU Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data