onsemi 1200V 60A 339W IGBT Transistor FGH30N120

Description
IGBT 1200V 60A 339W TO247 Product overview: FGH30N120 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 339W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 339W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 60A 339W TO247 Product overview: FGH30N120 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 339W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 339W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 60A 339W IGBT Transistor
279-FGH30N120
1200V 60A 339W IGBT Transistor 279-FGH30N120
IGBT 1200V 60A 339W TO247 Product overview: FGH30N120 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 339W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 339W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N120 can be used for catalog matching and distributor lookup.

IGBT 1200V 60A 339W TO247 Product overview: FGH30N120 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 339W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 339W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH30N120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH30N120 - 204175-FGH30N120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH30N120
204175-FGH30N120
IGBTs - Single - FGH30N120 204175-FGH30N120
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204175-FGH30N120 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 730ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 208nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 339W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 2V @ 15V, 30A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204175-FGH30N120
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 730ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 208nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 339W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 2V @ 15V, 30A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH30N120 204175-FGH30N120
Product Name 1200V 60A 339W IGBT Transistor IGBTs - Single - FGH30N120
PD 339000 milliwatts 339000 milliwatts
Unlock Full Specs
to access all available technical data