onsemi 1200 V 25 A IGBT Transistor FGH25T120SMD

Description
1200 V, 25 A Field Stop Trench IGBT Product overview: FGH25T120SMD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH25T120SMD can be used for catalog matching and distributor lookup.
Request a Quote
Description
1200 V, 25 A Field Stop Trench IGBT Product overview: FGH25T120SMD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH25T120SMD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
1200 V 25 A IGBT Transistor
279-FGH25T120SMD
1200 V 25 A IGBT Transistor 279-FGH25T120SMD
1200 V, 25 A Field Stop Trench IGBT Product overview: FGH25T120SMD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH25T120SMD can be used for catalog matching and distributor lookup.

1200 V, 25 A Field Stop Trench IGBT Product overview: FGH25T120SMD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH25T120SMD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGH25T120SMD - 1174179-FGH25T120SMD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH25T120SMD
1174179-FGH25T120SMD
IGBTs - Single - FGH25T120SMD 1174179-FGH25T120SMD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174179-FGH25T120SMD Manufacturer Homepage: www.fairchildsemi.co m Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174179-FGH25T120SMD
Manufacturer Homepage: www.fairchildsemi.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH25T120SMD 1174179-FGH25T120SMD
Product Name 1200 V 25 A IGBT Transistor IGBTs - Single - FGH25T120SMD
Package Type SOT3
Unlock Full Specs
to access all available technical data