onsemi IGBTs - Single - FGH20N6S2 FGH20N6S2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174178-FGH20N6S2 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 40A Switching Energy: 25μJ (on), 58μJ (off) Input Type: Standard Gate Charge: 30nC Test Condition: 390V, 7A, 25Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 28A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Maximum Power: 125W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 7A Td (on/off) at 25°C: 7.7ns/87ns
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174178-FGH20N6S2 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 40A Switching Energy: 25μJ (on), 58μJ (off) Input Type: Standard Gate Charge: 30nC Test Condition: 390V, 7A, 25Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 28A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Maximum Power: 125W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 7A Td (on/off) at 25°C: 7.7ns/87ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGH20N6S2 - 1174178-FGH20N6S2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH20N6S2
1174178-FGH20N6S2
IGBTs - Single - FGH20N6S2 1174178-FGH20N6S2
Manufacturer: ON Semiconductor Win Source Part Number: 1174178-FGH20N6S2 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 40A Switching Energy: 25μJ (on), 58μJ (off) Input Type: Standard Gate Charge: 30nC Test Condition: 390V, 7A, 25Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 28A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Maximum Power: 125W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 7A Td (on/off) at 25°C: 7.7ns/87ns

Manufacturer: ON Semiconductor
Win Source Part Number: 1174178-FGH20N6S2
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 40A
Switching Energy: 25μJ (on), 58μJ (off)
Input Type: Standard
Gate Charge: 30nC
Test Condition: 390V, 7A, 25Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 28A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Maximum Power: 125W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 7A
Td (on/off) at 25°C: 7.7ns/87ns

Buy Now
Singapore, Singapore
N-Channel 600V 28A IGBT Transistor
279-FGH20N6S2
N-Channel 600V 28A IGBT Transistor 279-FGH20N6S2
600V, SMPS II Series N-Channel IGBT | IGBT 600V 28A 125W TO247 Product overview: FGH20N6S2 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 28A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 28A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N6S2 can be used for catalog matching and distributor lookup.

600V, SMPS II Series N-Channel IGBT | IGBT 600V 28A 125W TO247 Product overview: FGH20N6S2 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 28A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 28A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N6S2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1174178-FGH20N6S2 279-FGH20N6S2
Product Name IGBTs - Single - FGH20N6S2 N-Channel 600V 28A IGBT Transistor
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - DF1000R17IE4DB2BOSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
IGBTs - Single - RJP3065DPP-90#T2F - 891789-RJP3065DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT - 67604574 - Radwell International
Fuji Electric Corp. of America
View Details