Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067188-FGH20N60UFD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 34ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 63nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 165W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A
Total Switching Energy(Ets): 380μJ (on), 260μJ (off)
Turn-on and Turn-off delay time: 13ns/87ns
Testing Conditions: 400V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IGBT 600V 40A 165W TO247 Product overview: FGH20N60UFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 165W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 165W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60UFD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 067188-FGH20N60UFD | 279-FGH20N60UFD |
| Product Name | IGBTs - Single - FGH20N60UFD | 600V 40A 165W IGBT Transistor |
| VCE(on) | 2.4 volts |