onsemi Single IGBTs FGH20N60SFDTU

Description
IGBT Field Stop 600V 40A 165W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Field Stop 600V 40A 165W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH20N60SFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGH20N60SFDTU-ND
Single IGBTs FGH20N60SFDTU-ND
IGBT Field Stop 600V 40A 165W Through Hole TO-247-3

IGBT Field Stop 600V 40A 165W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - FGH20N60SFDTU - 753232-FGH20N60SFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH20N60SFDTU
753232-FGH20N60SFDTU
IGBTs - Single - FGH20N60SFDTU 753232-FGH20N60SFDTU
Manufacturer: ON Semiconductor Win Source Part Number: 753232-FGH20N60SFDTU Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 34ns IGBT Type: Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 370μJ (on), 160μJ (off) Input Type: Standard Gate Charge: 65nC Test Condition: 400V, 20A, 10Ohm, 15V Family Name: FGH20N60SFD Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Alternative Parts (Cross-Reference): IGW20N60H3; IGW20N60H3XK; IXGH20N60; Introduction Date: September 18, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Maximum Power: 165W Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 20A Td (on/off) at 25°C: 13ns/90ns

Manufacturer: ON Semiconductor
Win Source Part Number: 753232-FGH20N60SFDTU
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 34ns
IGBT Type: Field Stop
Current - Collector Pulsed (Icm): 60A
Switching Energy: 370μJ (on), 160μJ (off)
Input Type: Standard
Gate Charge: 65nC
Test Condition: 400V, 20A, 10Ohm, 15V
Family Name: FGH20N60SFD
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Alternative Parts (Cross-Reference): IGW20N60H3; IGW20N60H3XK; IXGH20N60;
Introduction Date: September 18, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Maximum Power: 165W
Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 20A
Td (on/off) at 25°C: 13ns/90ns

Buy Now
Singapore, Singapore
600V 20A IGBT Transistor
279-FGH20N60SFDTU
600V 20A IGBT Transistor 279-FGH20N60SFDTU
IGBTs 600V 20A Field Stop Product overview: FGH20N60SFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60SFDTU can be used for catalog matching and distributor lookup.

IGBTs 600V 20A Field Stop Product overview: FGH20N60SFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60SFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH20N60SFDTU
IGBT Transistors FGH20N60SFDTU
IGBT Transistors 600V 20A Field Stop

IGBT Transistors 600V 20A Field Stop

Buy Now Datasheet
Single IGBTs - FGH20N60SFDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH20N60SFDTU
Single IGBTs FGH20N60SFDTU
IGBT FIELD STOP 600V 40A TO247-3

IGBT FIELD STOP 600V 40A TO247-3

Supplier's Site
Igbt,n Channel,fast,w/dio,600V,40A,to247; Continuous Collector Current Onsemi - 41T0508 - Newark, An Avnet Company
Chicago, IL, United States
Igbt,n Channel,fast,w/dio,600V,40A,to247; Continuous Collector Current Onsemi
41T0508
Igbt,n Channel,fast,w/dio,600V,40A,to247; Continuous Collector Current Onsemi 41T0508
IGBT,N CHANNEL,FAST,W/DIO,6 00V,40A,TO247; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:600V; Power Dissipation:165W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT,N CHANNEL,FAST,W/DIO,600V,40A,TO247; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:600V; Power Dissipation:165W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH20N60SFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH20N60SFDTU
Discrete Semiconductor Products - Transistors - IGBTs FGH20N60SFDTU
IGBT FIELD STOP 600V 40A TO247-3

IGBT FIELD STOP 600V 40A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH20N60SFDTU-ND 753232-FGH20N60SFDTU 279-FGH20N60SFDTU FGH20N60SFDTU FGH20N60SFDTU 41T0508 FGH20N60SFDTU
Product Name Single IGBTs IGBTs - Single - FGH20N60SFDTU 600V 20A IGBT Transistor IGBT Transistors Single IGBTs Igbt,n Channel,fast,w/dio,600V,40A,to247; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 Tube TO-247; TO-247-3 TO-3
Packing Method Tube Tube; Tube Tube Tube; Tube
Structure Field Stop
Unlock Full Specs
to access all available technical data