onsemi IGBTs - Single - FGH20N60SFDTU_F085 FGH20N60SFDTU_F085

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038659-FGH20N60SFDT U_F085 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 66nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 165W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A Total Switching Energy(Ets): 430μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 13ns/90ns Testing Conditions: 400V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038659-FGH20N60SFDT U_F085 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 66nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 165W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A Total Switching Energy(Ets): 430μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 13ns/90ns Testing Conditions: 400V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGH20N60SFDTU_F085 - 1038659-FGH20N60SFDTU_F085 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH20N60SFDTU_F085
1038659-FGH20N60SFDTU_F085
IGBTs - Single - FGH20N60SFDTU_F085 1038659-FGH20N60SFDTU_F085
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038659-FGH20N60SFDT U_F085 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 66nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 165W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A Total Switching Energy(Ets): 430μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 13ns/90ns Testing Conditions: 400V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038659-FGH20N60SFDTU_F085
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 40ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 66nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 165W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A
Total Switching Energy(Ets): 430μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 13ns/90ns
Testing Conditions: 400V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 20A 165W IGBT Transistor
279-FGH20N60SFDTU_F085
600V 20A 165W IGBT Transistor 279-FGH20N60SFDTU_F085
IGBT 600V 20A 165W TO247 Product overview: FGH20N60SFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 165W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 165W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60SFDTU_F0 85 can be used for catalog matching and distributor lookup.

IGBT 600V 20A 165W TO247 Product overview: FGH20N60SFDTU_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 165W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 165W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60SFDTU_F085 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1038659-FGH20N60SFDTU_F085 279-FGH20N60SFDTU_F085
Product Name IGBTs - Single - FGH20N60SFDTU_F085 600V 20A 165W IGBT Transistor
VCE(on) 2.8 volts
Unlock Full Specs
to access all available technical data