Manufacturer: ON Semiconductor
Win Source Part Number: 758662-FGH15T120SMD
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: TO-247
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
1200 V, 15 A Field Stop Trench IGBT Product overview: FGH15T120SMD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH15T120SMD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 758662-FGH15T120SMD | 279-FGH15T120SMD |
| Product Name | IGBTs - Single - FGH15T120SMD | 1200 V 15 A IGBT Transistor |
| Package Type | SOT3 |