onsemi 360V 125W DPAK IGBT Transistor FGD4536TM

Description
IGBT 360V 125W DPAK Product overview: FGD4536TM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 125W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 360V, 125W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD4536TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 360V 125W DPAK Product overview: FGD4536TM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 125W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 360V, 125W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD4536TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
360V 125W DPAK IGBT Transistor
279-FGD4536TM
360V 125W DPAK IGBT Transistor 279-FGD4536TM
IGBT 360V 125W DPAK Product overview: FGD4536TM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 125W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 360V, 125W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD4536TM can be used for catalog matching and distributor lookup.

IGBT 360V 125W DPAK Product overview: FGD4536TM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 125W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 360V, 125W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD4536TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGD4536TM - 001169-FGD4536TM - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGD4536TM
001169-FGD4536TM
IGBTs - Single - FGD4536TM 001169-FGD4536TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001169-FGD4536TM Packaging: Cut Reel Mounting: SMD (SMT) IGBT Type: Trench Input Type: Standard Gate Charge: 47nC Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) VCEO Maximum Collector-Emitter Breakdown Voltage: 360V Maximum Power Dissipation: 125W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 50A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001169-FGD4536TM
Packaging: Cut Reel
Mounting: SMD (SMT)
IGBT Type: Trench
Input Type: Standard
Gate Charge: 47nC
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
VCEO Maximum Collector-Emitter Breakdown Voltage: 360V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 50A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGD4536TM 001169-FGD4536TM
Product Name 360V 125W DPAK IGBT Transistor IGBTs - Single - FGD4536TM
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data