onsemi Single IGBTs FGD3N60UNDF

Description
IGBT NPT 600V 6A 60W Surface Mount TO-252AA
Request a Quote Datasheet
Description
IGBT NPT 600V 6A 60W Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGD3N60UNDFTR-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGD3N60UNDFTR-ND
Single IGBTs FGD3N60UNDFTR-ND
IGBT NPT 600V 6A 60W Surface Mount TO-252AA

IGBT NPT 600V 6A 60W Surface Mount TO-252AA

Buy Now Datasheet
IGBTs - Single - FGD3N60UNDF - 1038655-FGD3N60UNDF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGD3N60UNDF
1038655-FGD3N60UNDF
IGBTs - Single - FGD3N60UNDF 1038655-FGD3N60UNDF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038655-FGD3N60UNDF Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 21ns IGBT Type: NPT Input Type: Standard Gate Charge: 1.6nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 9A Collector-emitter saturation voltage(Max): 2.52V @ 15V, 3A Total Switching Energy(Ets): 52μJ (on), 30μJ (off) Turn-on and Turn-off delay time: 5.5ns/22ns Testing Conditions: 400V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038655-FGD3N60UNDF
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 21ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 1.6nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 9A
Collector-emitter saturation voltage(Max): 2.52V @ 15V, 3A
Total Switching Energy(Ets): 52μJ (on), 30μJ (off)
Turn-on and Turn-off delay time: 5.5ns/22ns
Testing Conditions: 400V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
600V 3A IGBT Transistor
279-FGD3N60UNDF
600V 3A IGBT Transistor 279-FGD3N60UNDF
IGBT, 600V, 3A, Short Circuit Rated, 2500-REEL Product overview: FGD3N60UNDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD3N60UNDF can be used for catalog matching and distributor lookup.

IGBT, 600V, 3A, Short Circuit Rated, 2500-REEL Product overview: FGD3N60UNDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD3N60UNDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGD3N60UNDF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGD3N60UNDF
Single IGBTs FGD3N60UNDF
IGBT 600V 6A 60W DPAK

IGBT 600V 6A 60W DPAK

Supplier's Site Datasheet
Igbt, 600V, 6A, 150Deg C, 60W Rohs Compliant Onsemi - 54AH8695 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 6A, 150Deg C, 60W Rohs Compliant Onsemi
54AH8695
Igbt, 600V, 6A, 150Deg C, 60W Rohs Compliant Onsemi 54AH8695
IGBT, 600V, 6A, 150DEG C, 60W ROHS COMPLIANT: YES

IGBT, 600V, 6A, 150DEG C, 60W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGD3N60UNDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGD3N60UNDF
Discrete Semiconductor Products - Transistors - IGBTs FGD3N60UNDF
IGBT 600V 6A 60W DPAK

IGBT 600V 6A 60W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGD3N60UNDF
IGBT Transistors FGD3N60UNDF
IGBT Transistors 600V, 3A Short Circuit Rated IGBT

IGBT Transistors 600V, 3A Short Circuit Rated IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGD3N60UNDFTR-ND 1038655-FGD3N60UNDF 279-FGD3N60UNDF FGD3N60UNDF 54AH8695 FGD3N60UNDF FGD3N60UNDF
Product Name Single IGBTs IGBTs - Single - FGD3N60UNDF 600V 3A IGBT Transistor Single IGBTs Igbt, 600V, 6A, 150Deg C, 60W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Packing Method Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data