onsemi Single IGBTs FGD3N60LSDTM

Description
IGBT 600V 6A 40W Surface Mount TO-252AA
Request a Quote Datasheet
Description
IGBT 600V 6A 40W Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGD3N60LSDTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGD3N60LSDTMTR-ND
Single IGBTs FGD3N60LSDTMTR-ND
IGBT 600V 6A 40W Surface Mount TO-252AA

IGBT 600V 6A 40W Surface Mount TO-252AA

Buy Now Datasheet
IGBTs - Single - FGD3N60LSDTM - 1038654-FGD3N60LSDTM - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGD3N60LSDTM
1038654-FGD3N60LSDTM
IGBTs - Single - FGD3N60LSDTM 1038654-FGD3N60LSDTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038654-FGD3N60LSDTM Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 234ns Input Type: Standard Gate Charge: 12.5nC Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 40W Pulsed Collector Current: 25A Collector-emitter saturation voltage(Max): 1.5V @ 10V, 3A Total Switching Energy(Ets): 250μJ (on), 1mJ (off) Turn-on and Turn-off delay time: 40ns/600ns Testing Conditions: 480V, 3A, 470 Ohm, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038654-FGD3N60LSDTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 234ns
Input Type: Standard
Gate Charge: 12.5nC
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 40W
Pulsed Collector Current: 25A
Collector-emitter saturation voltage(Max): 1.5V @ 10V, 3A
Total Switching Energy(Ets): 250μJ (on), 1mJ (off)
Turn-on and Turn-off delay time: 40ns/600ns
Testing Conditions: 480V, 3A, 470 Ohm, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
600V IGBT Transistor
279-FGD3N60LSDTM
600V IGBT Transistor 279-FGD3N60LSDTM
IGBTs 600V IGBT HID Application Product overview: FGD3N60LSDTM from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD3N60LSDTM can be used for catalog matching and distributor lookup.

IGBTs 600V IGBT HID Application Product overview: FGD3N60LSDTM from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD3N60LSDTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, 600V, 6A, 150Deg C, 40W Rohs Compliant Onsemi - 54AH8694 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 6A, 150Deg C, 40W Rohs Compliant Onsemi
54AH8694
Igbt, 600V, 6A, 150Deg C, 40W Rohs Compliant Onsemi 54AH8694
IGBT, 600V, 6A, 150DEG C, 40W ROHS COMPLIANT: YES

IGBT, 600V, 6A, 150DEG C, 40W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGD3N60LSDTM
IGBT Transistors FGD3N60LSDTM
IGBT Transistors 600V IGBT HID Application

IGBT Transistors 600V IGBT HID Application

Buy Now Datasheet
Single IGBTs - FGD3N60LSDTM - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGD3N60LSDTM
Single IGBTs FGD3N60LSDTM
IGBT 600V 6A 40W DPAK

IGBT 600V 6A 40W DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGD3N60LSDTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGD3N60LSDTM
Discrete Semiconductor Products - Transistors - IGBTs FGD3N60LSDTM
IGBT 600V 6A 40W DPAK

IGBT 600V 6A 40W DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGD3N60LSDTMTR-ND 1038654-FGD3N60LSDTM 279-FGD3N60LSDTM 54AH8694 FGD3N60LSDTM FGD3N60LSDTM FGD3N60LSDTM
Product Name Single IGBTs IGBTs - Single - FGD3N60LSDTM 600V IGBT Transistor Igbt, 600V, 6A, 150Deg C, 40W Rohs Compliant Onsemi IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak Reel TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data