onsemi 400V 26.9A 166W DPAK IGBT Transistor FGD3440G2

Description
Insulated Gate Bipolar Transistor
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FGD3440G2 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor

Insulated Gate Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
400V 26.9A 166W DPAK IGBT Transistor
279-FGD3440G2
400V 26.9A 166W DPAK IGBT Transistor 279-FGD3440G2
IGBT 400V 26.9A 166W DPAK Product overview: FGD3440G2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 26.9A, 166W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 26.9A, 166W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD3440G2 can be used for catalog matching and distributor lookup.

IGBT 400V 26.9A 166W DPAK Product overview: FGD3440G2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 26.9A, 166W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 26.9A, 166W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD3440G2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324944-FGD3440G2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324944-FGD3440G2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324944-FGD3440G2
Manufacturer: onsemi Win Source Part Number: 1324944-FGD3440G2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power - Max: 166 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 26.9 A Vce(on) (Max) @ Vge, Ic: 1.2V @ 4V, 6A Input Type: Logic Gate Charge: 24 nC Td (on/off) @ 25°C: -/5.3µs Test Condition: 300V, 6.5A, 1kOhm, 5V Supplier Device Package: TO-252AA Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: FGD3 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1324944-FGD3440G2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 166 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 26.9 A
Vce(on) (Max) @ Vge, Ic: 1.2V @ 4V, 6A
Input Type: Logic
Gate Charge: 24 nC
Td (on/off) @ 25°C: -/5.3µs
Test Condition: 300V, 6.5A, 1kOhm, 5V
Supplier Device Package: TO-252AA
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: FGD3
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single IGBTs - FGD3440G2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGD3440G2-ND
Single IGBTs FGD3440G2-ND
IGBT 400V 26.9A 166W Surface Mount TO-252AA

IGBT 400V 26.9A 166W Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGD3440G2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGD3440G2
Discrete Semiconductor Products - Transistors - IGBTs FGD3440G2
IGBT 400V 26.9A 166W DPAK

IGBT 400V 26.9A 166W DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGD3440G2 279-FGD3440G2 1324944-FGD3440G2 FGD3440G2-ND FGD3440G2
Product Name 400V 26.9A 166W DPAK IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-252 (DPAK); TO-252-3 SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data