IGBT 500V 32A 150W Surface Mount D-PAK (TO-252)
IGBT 500V 32A 150W Surface Mount D-PAK (TO-252)
IGBT 500V 32A 150W Surface Mount D-PAK (TO-252)
IGBT 500V 27A DPAK-3
IGBT Transistors 500V 27A 1.3V 300mJ
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-FGD3050G2CT-ND | 488-FGD3050G2DKR-ND | FGD3050G2 | FGD3050G2 | FGD3050G2 |
| Product Name | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |