Manufacturer: ON Semiconductor
Win Source Part Number: 1174175-FGD3040G2
Packaging: Tape and Reel
Mounting Style: SMD
Input Type: Logic
Gate Charge: 21nC
Test Condition: 300V, 6.5A, 1kOhm, 5V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252AA
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 41A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: FGD3040
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Power: 150W
Vce(on) (Maximum) at Vge, Ic: 1.25V at 4V, 6A
Td (on/off) at 25°C: -/4.8μs
IGBT 400V 41A 150W Surface Mount TO-252AA
IGBT 400V 41A 150W DPAK Product overview: FGD3040G2 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 41A, 150W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 41A, 150W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD3040G2 can be used for catalog matching and distributor lookup.
IGBT 400V 41A 150W DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1174175-FGD3040G2 | FGD3040G2-ND | 279-FGD3040G2 | FGD3040G2 | FGD3040G2 |
| Product Name | IGBTs - Single - FGD3040G2 | Single IGBTs | 400V 41A 150W DPAK IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCES | 400 volts |