onsemi N-Channel IGBT Transistor FGD2N40L

Description
N-CHANNEL IGBT Product overview: FGD2N40L from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD2N40L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CHANNEL IGBT Product overview: FGD2N40L from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD2N40L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel IGBT Transistor
279-FGD2N40L
N-Channel IGBT Transistor 279-FGD2N40L
N-CHANNEL IGBT Product overview: FGD2N40L from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD2N40L can be used for catalog matching and distributor lookup.

N-CHANNEL IGBT Product overview: FGD2N40L from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGD2N40L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGD2N40L - 001167-FGD2N40L - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGD2N40L
001167-FGD2N40L
IGBTs - Single - FGD2N40L 001167-FGD2N40L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001167-FGD2N40L Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 11nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Maximum Power Dissipation: 29W Pulsed Collector Current: 29A Collector-emitter saturation voltage(Max): 1.6V @ 2.4V, 2.5A Turn-on and Turn-off delay time: 47ns/650ns Testing Conditions: 300V, 2.5A, 51 Ohm, 4V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001167-FGD2N40L
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 11nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Maximum Power Dissipation: 29W
Pulsed Collector Current: 29A
Collector-emitter saturation voltage(Max): 1.6V @ 2.4V, 2.5A
Turn-on and Turn-off delay time: 47ns/650ns
Testing Conditions: 300V, 2.5A, 51 Ohm, 4V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - FGD2N40LTR-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGD2N40LTR-ND
Single IGBTs FGD2N40LTR-ND
IGBT 400V 7A 29W Surface Mount TO-252AA

IGBT 400V 7A 29W Surface Mount TO-252AA

Buy Now Datasheet
IGBT 400V 7A 29W DPAK - 598-FGD2N40L - Utmel Electronic Limited
Hong Kong, China
IGBT 400V 7A 29W DPAK
598-FGD2N40L
IGBT 400V 7A 29W DPAK 598-FGD2N40L
IGBT 400V 7A 29W DPAK

IGBT 400V 7A 29W DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FGD2N40L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGD2N40L
Discrete Semiconductor Products - Transistors - IGBTs FGD2N40L
IGBT 400V 7A 29W DPAK

IGBT 400V 7A 29W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGD2N40L 001167-FGD2N40L FGD2N40LTR-ND 598-FGD2N40L FGD2N40L
Product Name N-Channel IGBT Transistor IGBTs - Single - FGD2N40L Single IGBTs IGBT 400V 7A 29W DPAK Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Bulk SOT3; D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Packing Method Bulk Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data