The FGBS3040E1_F085 is an integrated smart ignition coil driver designed for coil-on-plug and general ignition systems, combining a 400V, 300mJ N-channel IGBT with control and diagnostic circuitry. It is packaged in a 7-lead TO263-7L package with dimensions conforming to JEDEC TO-263 standards. The device operates from a 4V to 28V supply, supports collector current limiting up to 19A, and features a programmable maximum dwell time via an external capacitor with a typical 13µs input spike filter. It includes soft shutdown of collector current, ground shift tolerance of ±1.5V, and operates over a junction temperature range of -40°C to +175°C. The device meets ESD standards per MIL-STD-883D method 3015.7 and EOS/ESD Association S5.1-1993, with a human body model rating of 2kV between pins and 4kV for CE.
IGBT Transistors SMART IGBT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGBS3040E1-F085 |
| Product Name | IGBT Transistors |