IGBT, 600V, 7A, Short Circuit Rated, 800-REEL Product overview: FGB7N60UNDF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB7N60UNDF can be used for catalog matching and distributor lookup.
IGBT NPT 600V 14A 83W Surface Mount D²PAK (TO-263)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174173-FGB7N60UNDF
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 83W
Reverse Recovery Time (trr): 32.3ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 21A
Switching Energy: 99μJ (on), 104μJ (off)
Input Type: Standard
Gate Charge: 18nC
Td (on/off) @ 25°C: 5.9ns/32.3ns
Test Condition: 400V, 7A, 10 Ohm, 15V
Family Name: FGB7N60UNDF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-263AB (D2PAK)
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 7A
Alternative Parts (Cross-Reference): STGB8NC60KD; STGB6NC60HD; STGB10NC60HD;
Introduction Date: December 08, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IGBT NPT 600V 14A D2PAK
IGBT Transistors 600V 7A NPT IGBT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGB7N60UNDF | FGB7N60UNDF-ND | 1174173-FGB7N60UNDF | FGB7N60UNDF | FGB7N60UNDF |
| Product Name | 600V 7A IGBT Transistor | Single IGBTs | IGBTs - Single - FGB7N60UNDF | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| PD | 83000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 |