N-CHANNEL IGBT Product overview: FGB40N6S2T from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB40N6S2T can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774532-FGB40N6S2T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 290W
Current - Collector Pulsed (Icm): 180A
Switching Energy: 115μJ (on), 195μJ (off)
Input Type: Standard
Gate Charge: 35nC
Td (on/off) @ 25°C: 8ns/35ns
Test Condition: 390V, 20A, 3 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: FGB40N6S2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 20A
Alternative Parts (Cross-Reference): STGB40H65FB; IRGS4640DTRLPbF; IRGS30B60K; STGB20NC60V;
Introduction Date: July 15, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IGBT 600V 75A 290W Surface Mount D²PAK (TO-263)
IGBT 600V 75A 290W TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGB40N6S2T | 774532-FGB40N6S2T | FGB40N6S2TTR-ND | FGB40N6S2T |
| Product Name | N-Channel IGBT Transistor | IGBTs - Single - FGB40N6S2T | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |