Manufacturer: ON Semiconductor
Win Source Part Number: 1174172-FGB40N6S2
Packaging: Tube
Mounting Style: SMD
Current - Collector Pulsed (Icm): 180A
Switching Energy: 115μJ (on), 195μJ (off)
Input Type: Standard
Gate Charge: 35nC
Test Condition: 390V, 20A, 3Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: FGB40N6
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 290W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 20A
Td (on/off) at 25°C: 8ns/35ns
IGBT 600V 75A 290W Surface Mount D²PAK (TO-263)
N-CHANNEL IGBT Product overview: FGB40N6S2 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB40N6S2 can be used for catalog matching and distributor lookup.
IGBT 600V 75A 290W TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1174172-FGB40N6S2 | FGB40N6S2-ND | 279-FGB40N6S2 | FGB40N6S2 |
| Product Name | IGBTs - Single - FGB40N6S2 | Single IGBTs | N-Channel IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |