IGBT 360V 44A 187W Surface Mount D²PAK (TO-263)
IGBT 360V 44A 187W Surface Mount D²PAK (TO-263)
IGBT 360V 44A 187W D2PAK
IGBT 360V 44A 187W D2PAK
IGBT Transistors 320MJ 360V N-CH IGNITION IGBT
| DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGB3236-F085CT-ND | FGB3236-F085TR-ND | 598-FGB3236-F085 | FGB3236-F085 | FGB3236-F085 |
| Product Name | Single IGBTs | Single IGBTs | IGBT 360V 44A 187W D2PAK | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Automotive | ||
| Packing Method | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| Transistor Grade / Operating Range | Automotive | Automotive | |||
| Polarity | N-Channel; N-CHANNEL |