onsemi 360V 44A 187W IGBT Transistor FGB3236_F085

Description
IGBT 360V 44A 187W D2PAK Product overview: FGB3236_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 44A, 187W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 360V, 44A, 187W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB3236_F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 360V 44A 187W D2PAK Product overview: FGB3236_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 44A, 187W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 360V, 44A, 187W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB3236_F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
360V 44A 187W IGBT Transistor
279-FGB3236_F085
360V 44A 187W IGBT Transistor 279-FGB3236_F085
IGBT 360V 44A 187W D2PAK Product overview: FGB3236_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 44A, 187W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 360V, 44A, 187W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB3236_F085 can be used for catalog matching and distributor lookup.

IGBT 360V 44A 187W D2PAK Product overview: FGB3236_F085 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 44A, 187W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 360V, 44A, 187W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB3236_F085 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - FGB3236_F085 - 1038648-FGB3236_F085 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGB3236_F085
1038648-FGB3236_F085
IGBTs - Single - FGB3236_F085 1038648-FGB3236_F085
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038648-FGB3236_F085 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 20nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 44A VCEO Maximum Collector-Emitter Breakdown Voltage: 360V Maximum Power Dissipation: 187W Collector-emitter saturation voltage(Max): 1.4V @ 4V, 6A Turn-on and Turn-off delay time: -/5.4μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038648-FGB3236_F085
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 20nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 44A
VCEO Maximum Collector-Emitter Breakdown Voltage: 360V
Maximum Power Dissipation: 187W
Collector-emitter saturation voltage(Max): 1.4V @ 4V, 6A
Turn-on and Turn-off delay time: -/5.4μs
Testing Conditions: 300V, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGB3236_F085 1038648-FGB3236_F085
Product Name 360V 44A 187W IGBT Transistor IGBTs - Single - FGB3236_F085
PD 187000 milliwatts 187000 milliwatts
Unlock Full Specs
to access all available technical data