onsemi 600V 45A 167W IGBT Transistor FGB30N6S2DT

Description
IGBT 600V 45A 167W TO263AB Product overview: FGB30N6S2DT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB30N6S2DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 45A 167W TO263AB Product overview: FGB30N6S2DT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB30N6S2DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 45A 167W IGBT Transistor
279-FGB30N6S2DT
600V 45A 167W IGBT Transistor 279-FGB30N6S2DT
IGBT 600V 45A 167W TO263AB Product overview: FGB30N6S2DT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB30N6S2DT can be used for catalog matching and distributor lookup.

IGBT 600V 45A 167W TO263AB Product overview: FGB30N6S2DT from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB30N6S2DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGB30N6S2DT - 067187-FGB30N6S2DT - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGB30N6S2DT
067187-FGB30N6S2DT
IGBTs - Single - FGB30N6S2DT 067187-FGB30N6S2DT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067187-FGB30N6S2DT Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 46ns Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 45A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 108A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 55μJ (on), 100μJ (off) Turn-on and Turn-off delay time: 6ns/40ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067187-FGB30N6S2DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 46ns
Input Type: Standard
Gate Charge: 23nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 45A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 108A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 55μJ (on), 100μJ (off)
Turn-on and Turn-off delay time: 6ns/40ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGB30N6S2DT 067187-FGB30N6S2DT
Product Name 600V 45A 167W IGBT Transistor IGBTs - Single - FGB30N6S2DT
PD 167000 milliwatts 167000 milliwatts
Unlock Full Specs
to access all available technical data