IGBT 430V 21A 150W Surface Mount D²PAK-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001163-FGB3040CS
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 15nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-263-6
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 150W
Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A
Turn-on and Turn-off delay time: -/4.7μs
Testing Conditions: 300V, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 800
IGBT 430V 21A N-Ch D2PAK SM Product overview: FGB3040CS from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 21A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 21A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB3040CS can be used for catalog matching and distributor lookup.
IGBT Transistors IGBT EcoSPARK 300mJ 400V NCh Cur Sen Ign
IGBT 430V 21A TO263-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGB3040CSTR-ND | 001163-FGB3040CS | 279-FGB3040CS | FGB3040CS | FGB3040CS |
| Product Name | Single IGBTs | IGBTs - Single - FGB3040CS | 430V 21A IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |