INSULATED GATE BIPOLAR TRANSISTO Product overview: FGB20N60SF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGB20N60SF can be used for catalog matching and distributor lookup.
IGBT Field Stop 600V 40A 208W Surface Mount D²PAK (TO-263)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001161-FGB20N60SF
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 65nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 208W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A
Total Switching Energy(Ets): 370μJ (on), 160μJ (off)
Turn-on and Turn-off delay time: 13ns/90ns
Testing Conditions: 400V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 800
IGBT FIELD STOP 600V 40A D2PAK
IGBT Transistors 600V, 20A Field Stop IGBT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGB20N60SF | FGB20N60SFTR-ND | 001161-FGB20N60SF | FGB20N60SF | FGB20N60SF |
| Product Name | IGBT Transistor | Single IGBTs | IGBTs - Single - FGB20N60SF | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| PD | 208 milliwatts | 208000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Bulk | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | SOT3; D2PAK |